Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrier Frequency | 2.4GHz |
---|---|
Operating Temperature Min | -20°C |
Operating Temperature Max | 80°C |
Signal Input Type | Pt100 RTD |
Networking Interface | - |
Kit Contents | Wireless Temp Transducer Battery 1 & 5 - Channel Receiver 5 - Channel Configuration Software |
SVHC | No SVHC (15-Jan-2018) |
Sensor: temperature | Transfer Multisort Elektronik |
Industrial Temperature Sensors TEMPERATURE | Sager |
Where can I find additional details, specifications and documents for a IWTTP250A?
Additional datasheets, footprints and schematics for IWTTP250A are listed on our Part Details page. You can also find images and similar parts to IWTTP250A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IWTTP250A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IWTTP250A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IWTTP250A fall under?
The IWTTP250A is listed under Cynergy3 Parts.
Can I view similar or alternative parts?
You can view similar parts to IWTTP250A when available in the Cynergy3 Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IWTTP250A you can contact the distributor directly for product support, shipping queries etc.
Is the IWTTP250A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IWTTP250A have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Newark Electronics and Sager have stock available or on a lead time for IWTTP250A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IWTTP250A often in real-time on the comparison pages.
What if I can't find stock of IWTTP250A?
You can fill out our help required form which you can use to request a quote for IWTTP250A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.