Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrier Frequency | 2.4GHz |
---|---|
Operating Temperature Min | -20°C |
Operating Temperature Max | 80°C |
Signal Input Type | Pt100 RTD |
Networking Interface | - |
Kit Contents | Wireless Temp Transducer Battery 1 & 5 - Channel Receiver 5 - Channel Configuration Software |
SVHC | No SVHC (15-Jan-2018) |
Sensor: temperature | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a IWTTP200A?
Additional datasheets, footprints and schematics for IWTTP200A are listed on our Part Details page. You can also find images and similar parts to IWTTP200A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IWTTP200A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IWTTP200A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IWTTP200A fall under?
The IWTTP200A is listed under Cynergy3 Parts.
Can I view similar or alternative parts?
You can view similar parts to IWTTP200A when available in the Cynergy3 Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IWTTP200A you can contact the distributor directly for product support, shipping queries etc.
Is the IWTTP200A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IWTTP200A have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for IWTTP200A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IWTTP200A often in real-time on the comparison pages.
What if I can't find stock of IWTTP200A?
You can fill out our help required form which you can use to request a quote for IWTTP200A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.