Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrier Frequency | 2.4GHz |
---|---|
Operating Temperature Min | -20°C |
Operating Temperature Max | 80°C |
Signal Input Type | K Thermocouple |
Networking Interface | - |
Kit Contents | Wireless Temp Transducer Battery 1 & 5 - Channel Receiver 5 - Channel Configuration Software |
SVHC | No SVHC (15-Jan-2018) |
Sensor: temperature | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a IWTTK400A?
Additional datasheets, footprints and schematics for IWTTK400A are listed on our Part Details page. You can also find images and similar parts to IWTTK400A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IWTTK400A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IWTTK400A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IWTTK400A fall under?
The IWTTK400A is listed under Cynergy3 Parts.
Can I view similar or alternative parts?
You can view similar parts to IWTTK400A when available in the Cynergy3 Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IWTTK400A you can contact the distributor directly for product support, shipping queries etc.
Is the IWTTK400A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IWTTK400A have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for IWTTK400A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IWTTK400A often in real-time on the comparison pages.
What if I can't find stock of IWTTK400A?
You can fill out our help required form which you can use to request a quote for IWTTK400A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.