Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrier Frequency | 2.4GHz |
---|---|
Operating Temperature Min | -20°C |
Operating Temperature Max | 80°C |
Signal Input Type | J Thermocouple |
Networking Interface | - |
Kit Contents | Wireless Temp Transducer Battery 1 & 5 - Channel Receiver 5 - Channel Configuration Software |
SVHC | No SVHC (15-Jan-2018) |
Sensor: temperature | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a IWTTJ200A?
Additional datasheets, footprints and schematics for IWTTJ200A are listed on our Part Details page. You can also find images and similar parts to IWTTJ200A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IWTTJ200A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IWTTJ200A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IWTTJ200A fall under?
The IWTTJ200A is listed under Cynergy3 Parts.
Can I view similar or alternative parts?
You can view similar parts to IWTTJ200A when available in the Cynergy3 Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IWTTJ200A you can contact the distributor directly for product support, shipping queries etc.
Is the IWTTJ200A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IWTTJ200A have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for IWTTJ200A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IWTTJ200A often in real-time on the comparison pages.
What if I can't find stock of IWTTJ200A?
You can fill out our help required form which you can use to request a quote for IWTTJ200A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.