IWAS4832ECEB160J50 Inductors & Filters by Vishay Intertechnology

CHARGING COIL 16.2UH 5%

Status: Unknown
Series: IWAS-4832EC-50 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.74

Distributor Stock
Logo for Newark
Newark
from US$0.74
2
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range IWAS-4832EC-50 Series
Inductance 16.2µH
Inductance Tolerance ± 5%

Alternative Descriptions

Charging Coil, 16.2Uh, 5% | Newark Electronics
Ind Wireless Charging Receiving Coil 16.2uH 5% 200KHz 30Q-Factor Powdered Iron Radial Bulk | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IWAS4832ECEB160J50?

Additional datasheets, footprints and schematics for IWAS4832ECEB160J50 are listed on our Part Details page. You can also find images and similar parts to IWAS4832ECEB160J50 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IWAS4832ECEB160J50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IWAS4832ECEB160J50 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IWAS4832ECEB160J50 fall under?

The IWAS4832ECEB160J50 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to IWAS4832ECEB160J50 when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IWAS4832ECEB160J50 you can contact the distributor directly for product support, shipping queries etc.

Is the IWAS4832ECEB160J50 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IWAS4832ECEB160J50 have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for IWAS4832ECEB160J50.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IWAS4832ECEB160J50 often in real-time on the comparison pages.

What if I can't find stock of IWAS4832ECEB160J50?

You can fill out our help required form which you can use to request a quote for IWAS4832ECEB160J50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay