IWAS3827ECEB100J50 Inductors & Filters by Vishay Intertechnology

CHARGING COIL 10.7UH 5%

Status: Unknown
Series: IWAS-3827EC-50 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.76

Distributor Stock
Logo for Farnell
Farnell
from US$1.76
No stock
Buy Now
Logo for element14
element14
from US$2.06
-
Buy Now
Logo for Rutronik
Rutronik
-
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range IWAS-3827EC-50 Series
Inductance 10.7µH
Inductance Tolerance ± 5%
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

IWAS OBSOLETE LTB:19Sept2019 | Rutronik
Product Range:Iwas Series | Newark Electronics
Charging Coil, Wireless, 10.7 uH, � 5% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IWAS3827ECEB100J50?

Additional datasheets, footprints and schematics for IWAS3827ECEB100J50 are listed on our Part Details page. You can also find images and similar parts to IWAS3827ECEB100J50 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IWAS3827ECEB100J50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IWAS3827ECEB100J50 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IWAS3827ECEB100J50 fall under?

The IWAS3827ECEB100J50 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to IWAS3827ECEB100J50 when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IWAS3827ECEB100J50 you can contact the distributor directly for product support, shipping queries etc.

Is the IWAS3827ECEB100J50 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IWAS3827ECEB100J50 have stock available?

Authorised distributors including element14, Farnell, Rutronik, Newark Electronics and Avnet Abacus have stock available or on a lead time for IWAS3827ECEB100J50.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IWAS3827ECEB100J50 often in real-time on the comparison pages.

What if I can't find stock of IWAS3827ECEB100J50?

You can fill out our help required form which you can use to request a quote for IWAS3827ECEB100J50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay