Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | 12V |
Output Current | - |
Supply Voltage Min | 85V |
Supply Voltage Max | 264V |
Controller IC Case Style | DIP |
No. of Pins | 7Pins |
Frequency | 79kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
Pwm Controller, 79Khz, 12V, Dip-7 | Newark Electronics |
Where can I find additional details, specifications and documents for a IW1830-00?
Additional datasheets, footprints and schematics for IW1830-00 are listed on our Part Details page. You can also find images and similar parts to IW1830-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IW1830-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IW1830-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IW1830-00 fall under?
The IW1830-00 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to IW1830-00 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IW1830-00 you can contact the distributor directly for product support, shipping queries etc.
Is the IW1830-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IW1830-00 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Avnet Asia and Farnell have stock available or on a lead time for IW1830-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IW1830-00 often in real-time on the comparison pages.
What if I can't find stock of IW1830-00?
You can fill out our help required form which you can use to request a quote for IW1830-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.