Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Input Voltage | 15V |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Controller IC Case Style | SOT-23 |
No. of Pins | 6Pins |
Frequency | 89kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Pwm Controller, Sot-23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a IW1602-10B?
Additional datasheets, footprints and schematics for IW1602-10B are listed on our Part Details page. You can also find images and similar parts to IW1602-10B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IW1602-10B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IW1602-10B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IW1602-10B fall under?
The IW1602-10B is listed under Dialog Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to IW1602-10B when available in the Dialog Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IW1602-10B you can contact the distributor directly for product support, shipping queries etc.
Is the IW1602-10B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IW1602-10B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for IW1602-10B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IW1602-10B often in real-time on the comparison pages.
What if I can't find stock of IW1602-10B?
You can fill out our help required form which you can use to request a quote for IW1602-10B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.