Status: | Unknown |
---|---|
Series: | ITT Series |
RoHS: | Unknown |
Length | 100mm |
---|---|
External Diameter | 6mm |
Probe/Pocket Body Material | Stainless Steel |
Product Range | ITT Series |
SVHC | No SVHC (15-Jan-2018) |
Temperature Probe Pt100 6X100Mm 4-20Ma 1/4"bsp |Sensata/cynergy3 ITTP100A | Newark Electronics |
Where can I find additional details, specifications and documents for a ITTP100A?
Additional datasheets, footprints and schematics for ITTP100A are listed on our Part Details page. You can also find images and similar parts to ITTP100A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ITTP100A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ITTP100A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ITTP100A fall under?
The ITTP100A is listed under Cynergy3 Parts.
Can I view similar or alternative parts?
You can view similar parts to ITTP100A when available in the Cynergy3 Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ITTP100A you can contact the distributor directly for product support, shipping queries etc.
Is the ITTP100A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ITTP100A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ITTP100A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ITTP100A often in real-time on the comparison pages.
What if I can't find stock of ITTP100A?
You can fill out our help required form which you can use to request a quote for ITTP100A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.