Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Torque Tool Style | Screwdriver |
---|---|
Torque Range ft-lb | - |
Torque Range N-m | - |
Drive Size - Metric | 4mm |
Drive Size - Imperial | - |
Overall Length | 134mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Torque Driver, Mechatronic, 0.8-3Ncm | Newark Electronics |
TORQUE DRIVER, MECHATRONIC, 0.8-3NCM | element14 |
Where can I find additional details, specifications and documents for a ITORQUE 36887.?
Additional datasheets, footprints and schematics for ITORQUE 36887. are listed on our Part Details page. You can also find images and similar parts to ITORQUE 36887. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ITORQUE 36887. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ITORQUE 36887. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ITORQUE 36887. fall under?
The ITORQUE 36887. is listed under Tools & Maintenance > Hand Tools > Torque Wrenches & Drivers.
Can I view similar or alternative parts?
You can view similar parts to ITORQUE 36887. when available in the Torque Wrenches & Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ITORQUE 36887. you can contact the distributor directly for product support, shipping queries etc.
Is the ITORQUE 36887. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ITORQUE 36887. have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ITORQUE 36887..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ITORQUE 36887. often in real-time on the comparison pages.
What if I can't find stock of ITORQUE 36887.?
You can fill out our help required form which you can use to request a quote for ITORQUE 36887. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.