Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Channels | 1 Channel |
---|---|
Accuracy % | 2% |
Resolution % | 0.1% |
External Height | 270.4mm |
External Width | 82.6mm |
External Depth | 36.6mm |
RoHS Compliant | Yes |
Microserver For Temperature, Humidity And Dew Point | Newark Electronics |
Where can I find additional details, specifications and documents for a ITHX-SD/N?
Additional datasheets, footprints and schematics for ITHX-SD/N are listed on our Part Details page. You can also find images and similar parts to ITHX-SD/N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ITHX-SD/N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ITHX-SD/N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ITHX-SD/N fall under?
The ITHX-SD/N is listed under Test & Measurement > Data Acquisition & Data Logging > Chart Recorders.
Can I view similar or alternative parts?
You can view similar parts to ITHX-SD/N when available in the Chart Recorders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ITHX-SD/N you can contact the distributor directly for product support, shipping queries etc.
Is the ITHX-SD/N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ITHX-SD/N have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ITHX-SD/N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ITHX-SD/N often in real-time on the comparison pages.
What if I can't find stock of ITHX-SD/N?
You can fill out our help required form which you can use to request a quote for ITHX-SD/N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.