Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Channels | 2 Channel |
---|---|
Accuracy % | 1°C |
Resolution % | 1% |
External Height | 20.8mm |
External Width | 61.6mm |
External Depth | 112mm |
RoHS Compliant | No |
Thermocouple Virtual Chart Recorder, 2Ch | Newark Electronics |
Where can I find additional details, specifications and documents for a ITCX-W/N?
Additional datasheets, footprints and schematics for ITCX-W/N are listed on our Part Details page. You can also find images and similar parts to ITCX-W/N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ITCX-W/N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ITCX-W/N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ITCX-W/N fall under?
The ITCX-W/N is listed under Test & Measurement > Data Acquisition & Data Logging > Chart Recorders.
Can I view similar or alternative parts?
You can view similar parts to ITCX-W/N when available in the Chart Recorders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ITCX-W/N you can contact the distributor directly for product support, shipping queries etc.
Is the ITCX-W/N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ITCX-W/N have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ITCX-W/N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ITCX-W/N often in real-time on the comparison pages.
What if I can't find stock of ITCX-W/N?
You can fill out our help required form which you can use to request a quote for ITCX-W/N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.