Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Material | Polyurethane Foam |
---|---|
Swab Tip Size | 3.5mm |
Handle Length | 7.5cm |
Handle Material | PP (Polypropylene) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Swab |
Material | Head |
Handle | polypropylene |
SWAB, MICRO, FLEXIBLE, SEAL, FOAM | element14 |
Where can I find additional details, specifications and documents for a IT48040?
Additional datasheets, footprints and schematics for IT48040 are listed on our Part Details page. You can also find images and similar parts to IT48040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IT48040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IT48040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IT48040 fall under?
The IT48040 is listed under Tools & Maintenance > Cleaning & Chemicals > Precision Cleaning.
Can I view similar or alternative parts?
You can view similar parts to IT48040 when available in the Precision Cleaning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IT48040 you can contact the distributor directly for product support, shipping queries etc.
Is the IT48040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IT48040 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for IT48040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IT48040 often in real-time on the comparison pages.
What if I can't find stock of IT48040?
You can fill out our help required form which you can use to request a quote for IT48040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.