Status: | Unknown |
---|---|
Series: | IT Series |
RoHS: | Unknown |
Prices starting from US$9.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.58
|
No stock
|
Buy Now | |
Schukat Electronic
from US$11.90
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.76
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$11.44
|
-
|
Buy Now | |
RS Americas
from US$15.51
|
-
|
Buy Now | |
element14
from US$11.25
|
-
|
Buy Now | |
Sager
from US$9.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Turns Ratio | 1 |
---|---|
Isolation Voltage | 2.5kV |
Product Range | IT Series |
Inductance | 6.5mH |
DC Resistance | 1.4ohm |
ET Constant | 450Vµs |
Pulse Transformer 6,5mH 1:1:1 | Schukat Electronic |
Transformer: impulse | Transfer Multisort Elektronik |
Pulse Transformer, 1:1:1, 6.5Mh | Newark Electronics |
1:1:1 Through Hole Telecom Transformer, 6.5mH, 1.4Ohms | Schaffner IT213 | RS Americas |
Pulse Transformers 0.25A 6.5mH 1:1:1 DL PULSE TRANSFORMERS | Sager |
Pulse Transformer 1:1:1 1.4Ohm Prim. DCR 1.4Ohm Sec. DCR 40pF 450Vus Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a IT213?
Additional datasheets, footprints and schematics for IT213 are listed on our Part Details page. You can also find images and similar parts to IT213 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IT213 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IT213 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IT213 fall under?
The IT213 is listed under Electronic & Electrical Components > Inductors & Filters > Miscellaneous Filters.
Can I view similar or alternative parts?
You can view similar parts to IT213 when available in the Miscellaneous Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IT213 you can contact the distributor directly for product support, shipping queries etc.
Is the IT213 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IT213 have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for IT213.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IT213 often in real-time on the comparison pages.
What if I can't find stock of IT213?
You can fill out our help required form which you can use to request a quote for IT213 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.