Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Material | Ethyl Acetate-Isopentyl Acetate |
---|---|
Swab Tip Size | 2mm |
Handle Length | 75mm |
Handle Material | PVC (Polyvinylchloride) |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Sticky swabs, 2mm head | RS |
STICKY SWABS, 2MM HEAD | IDEAL TEK IT01402/25 | RS Americas |
Where can I find additional details, specifications and documents for a IT01402/25?
Additional datasheets, footprints and schematics for IT01402/25 are listed on our Part Details page. You can also find images and similar parts to IT01402/25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IT01402/25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IT01402/25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IT01402/25 fall under?
The IT01402/25 is listed under Tools & Maintenance > Cleaning & Chemicals > Precision Cleaning.
Can I view similar or alternative parts?
You can view similar parts to IT01402/25 when available in the Precision Cleaning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IT01402/25 you can contact the distributor directly for product support, shipping queries etc.
Is the IT01402/25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IT01402/25 have stock available?
Authorised distributors including RS and RS Americas have stock available or on a lead time for IT01402/25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IT01402/25 often in real-time on the comparison pages.
What if I can't find stock of IT01402/25?
You can fill out our help required form which you can use to request a quote for IT01402/25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.