Status: | Unknown |
---|---|
Series: | ISS1 Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now | |
Toby Electronics
from US$0.33
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$566.33
|
-
|
Buy Now | |
element14
from US$572.81
|
-
|
Buy Now | |
TTI Europe
from US$712.34
|
-
|
Buy Now | |
Relay Specialties
from US$620.96
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Receptacle |
Product Range | ISS1 Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Conn Housing SKT 5 POS 1mm ST Cable Mount | Avnet America |
Headers & Wire Housings | Sager |
Status: | Unknown |
---|---|
Series: | ISS-105 Series |
RoHS: | Unknown |
Signal Conditioner Input | - |
---|---|
Signal Conditioner Output | Relay |
No. of Output Channels | 5Channels |
Accuracy % | - |
Product Range | ISS-105 Series |
Intrinsically Safe Switch, 5-Ch, 120Vac | Newark Electronics |
INTRINSICALLY SAFE SWITCH, 5-CH, 120VAC | element14 |
5-CH INTRINSICALLY-SAFE SWITCH | TTI Europe |
Where can I find additional details, specifications and documents for a ISS1-05?
Additional datasheets, footprints and schematics for ISS1-05 are listed on our Part Details page. You can also find images and similar parts to ISS1-05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISS1-05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISS1-05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISS1-05 fall under?
The ISS1-05 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ISS1-05 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISS1-05 you can contact the distributor directly for product support, shipping queries etc.
Is the ISS1-05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISS1-05 have stock available?
Authorised distributors including Toby Electronics, Newark Electronics, element14, TTI Europe and Relay Specialties have stock available or on a lead time for ISS1-05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISS1-05 often in real-time on the comparison pages.
What if I can't find stock of ISS1-05?
You can fill out our help required form which you can use to request a quote for ISS1-05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.