Status: | Unknown |
---|---|
Series: | IS201 IS202 IS203 IS204 ISD201 ISD202 ISD203 ISD204 ISQ201 ISQ202 ISQ203 ISQ204 |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.90
|
No stock
|
Buy Now |
No. of Channels | 4 Channel, 4Channels |
---|---|
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 16Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 5.3kV |
CTR Min | 225% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | IS201 IS202 IS203 IS204 ISD201 ISD202 ISD203 ISD204 ISQ201 ISQ202 ISQ203 ISQ204 |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 50mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
OPTOCOUPLER, SMDIP-16, QUAD TR O/P | Farnell |
Where can I find additional details, specifications and documents for a ISQ203XSM?
Additional datasheets, footprints and schematics for ISQ203XSM are listed on our Part Details page. You can also find images and similar parts to ISQ203XSM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISQ203XSM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISQ203XSM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISQ203XSM fall under?
The ISQ203XSM is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ISQ203XSM when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISQ203XSM you can contact the distributor directly for product support, shipping queries etc.
Is the ISQ203XSM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISQ203XSM have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ISQ203XSM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISQ203XSM often in real-time on the comparison pages.
What if I can't find stock of ISQ203XSM?
You can fill out our help required form which you can use to request a quote for ISQ203XSM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.