Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 4 Channel, 4Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 16Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 5.3kV |
CTR Min | 600% |
Collector Emitter Voltage V(br)ceo | 35V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 20mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Photodarlington |
Output Voltage | 35V |
Optocoupler, Dip-16, Quad, Darl. O/P | Newark Electronics |
OPTOCOUPLER, DIP-16, QUAD, DARL. O/P | element14 |
Quad opto coupler,ISP845X DIP16 5300Vac | RS |
Where can I find additional details, specifications and documents for a ISP845X?
Additional datasheets, footprints and schematics for ISP845X are listed on our Part Details page. You can also find images and similar parts to ISP845X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISP845X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISP845X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISP845X fall under?
The ISP845X is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ISP845X when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISP845X you can contact the distributor directly for product support, shipping queries etc.
Is the ISP845X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISP845X have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ISP845X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISP845X often in real-time on the comparison pages.
What if I can't find stock of ISP845X?
You can fill out our help required form which you can use to request a quote for ISP845X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.