Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 4Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 5.3kV |
CTR Min | 600% |
Collector Emitter Voltage V(br)ceo | 35V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 20mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Photodarlington |
Output Voltage | 35V |
OPTOCOUPLER, SMDIP-4, DARL. O/P | element14 |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler, Smdip-4, Darl. O/P | Newark Electronics |
Where can I find additional details, specifications and documents for a ISP815XSM?
Additional datasheets, footprints and schematics for ISP815XSM are listed on our Part Details page. You can also find images and similar parts to ISP815XSM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISP815XSM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISP815XSM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISP815XSM fall under?
The ISP815XSM is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ISP815XSM when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISP815XSM you can contact the distributor directly for product support, shipping queries etc.
Is the ISP815XSM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISP815XSM have stock available?
Authorised distributors including element14, Transfer Multisort Elektronik, Newark Electronics and Farnell have stock available or on a lead time for ISP815XSM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISP815XSM often in real-time on the comparison pages.
What if I can't find stock of ISP815XSM?
You can fill out our help required form which you can use to request a quote for ISP815XSM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.