Status: | Unknown |
---|---|
Series: | ISP814X ISP824X ISP844X ISP814 ISP824 ISP844 |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 4Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 5.3kV |
CTR Min | 20% |
Collector Emitter Voltage V(br)ceo | 35V |
Product Range | ISP814X ISP824X ISP844X ISP814 ISP824 ISP844 |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 20mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 35V |
OPTOCOUPLER, SMDIP-4, TR. O/P, AC I/P | element14 |
4Pin,ACInput,Single,Optocoupler | RS |
Optocoupler, Smdip-4, Tr. O/P, Ac I/P | Newark Electronics |
Where can I find additional details, specifications and documents for a ISP814XSM?
Additional datasheets, footprints and schematics for ISP814XSM are listed on our Part Details page. You can also find images and similar parts to ISP814XSM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISP814XSM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISP814XSM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISP814XSM fall under?
The ISP814XSM is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ISP814XSM when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISP814XSM you can contact the distributor directly for product support, shipping queries etc.
Is the ISP814XSM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISP814XSM have stock available?
Authorised distributors including element14, Farnell, RS and Newark Electronics have stock available or on a lead time for ISP814XSM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISP814XSM often in real-time on the comparison pages.
What if I can't find stock of ISP814XSM?
You can fill out our help required form which you can use to request a quote for ISP814XSM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.