Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$49.00
|
11
in stock
|
Buy Now |
Kit Application Type | Interface |
---|---|
Application Sub Type | Isolator |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | ISO7341C |
Product Range | - |
Kit Contents | Eval Board ISO7341C |
SVHC | No SVHC (27-Jun-2018) |
Features | Supports Evaluation of TI ISO73xx Triple/Quad-Channel Digital Isolators 0-5.5V Digital I/O Voltage |
Quad-channel digital isolator evaluation module | Texas Instruments |
Where can I find additional details, specifications and documents for a ISO7341CEVM?
Additional datasheets, footprints and schematics for ISO7341CEVM are listed on our Part Details page. You can also find images and similar parts to ISO7341CEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISO7341CEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO7341CEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISO7341CEVM fall under?
The ISO7341CEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ISO7341CEVM when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISO7341CEVM you can contact the distributor directly for product support, shipping queries etc.
Is the ISO7341CEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISO7341CEVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ISO7341CEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISO7341CEVM often in real-time on the comparison pages.
What if I can't find stock of ISO7341CEVM?
You can fill out our help required form which you can use to request a quote for ISO7341CEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.