ISO7331FCDW Part Information
Details for ISO7331FCDW by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.4800 |
10 | 3.6000 |
25 | 3.4100 |
50 | 3.2000 |
100 | 2.9800 |
Stock Information
Details
Part Specifications
No. of Channels | 3 Channel, 3Channels |
Propagation Delay | 32ns |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Interface Case Style | WSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DIGITAL ISOLATOR, TRIPLE, 32NS, WSOIC-16; No. of Channels:3 Channel; Propagation Delay:32ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ISO7331FCDW?
Additional datasheets, footprints and schematics for ISO7331FCDW are listed in our Part Details tab. You can also find the ISO7331FCDW image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISO7331FCDW in the Pricing & Inventory tab next to part details. You can view ISO7331FCDW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISO7331FCDW fall under?
The ISO7331FCDW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ISO7331FCDW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISO7331FCDW you can contact the distributor directly for product support, shipping queries etc.
Is the ISO7331FCDW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ISO7331FCDW have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ISO7331FCDW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISO7331FCDW often in real-time on the comparison pages.
What if I can't find stock of ISO7331FCDW?
You can fill out our help required form which you can use to request a quote for ISO7331FCDW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.