Device Type | RS485 Transceiver |
---|---|
IC Interface Type | RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
IC Generic Number | ISO1176 |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1176 |
Operating Temperature Range | -40°C to +85°C |
Propagation Delay | 50ns |
Supply Current | 13.5mA |
Supply Voltage Range | 3V to 5.5V |
40-Mbps, half-duplex, isolated RS-485 & RS-422 transceiver with integrated transformer driver | Texas Instruments |
IC, TXRX, RS485, PROFIBUS, 16SOIC | Newark Electronics |
Where can I find additional details, specifications and documents for a ISO1176TDW .?
Additional datasheets, footprints and schematics for ISO1176TDW . are listed on our Part Details page. You can also find images and similar parts to ISO1176TDW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISO1176TDW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO1176TDW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISO1176TDW . fall under?
The ISO1176TDW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ISO1176TDW . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISO1176TDW . you can contact the distributor directly for product support, shipping queries etc.
Is the ISO1176TDW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISO1176TDW . have stock available?
Authorised distributors including Arrow Electronics and Texas Instruments have stock available or on a lead time for ISO1176TDW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISO1176TDW . often in real-time on the comparison pages.
What if I can't find stock of ISO1176TDW .?
You can fill out our help required form which you can use to request a quote for ISO1176TDW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.