Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Intersil |
---|---|
Silicon Core Number | ISLA216P |
No. of Bits | 16bit |
Sample Rate | 250MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Evaluation Board ISLA216P ADC |
RoHS Compliant | Yes |
Evaluation Board, Adc, | Newark Electronics |
Evaluation Board For High Performance 16-Bit Analog-To-Digital Converters | Avnet America |
EVAL BOARD, ADC, ISLA216P | element14 |
Where can I find additional details, specifications and documents for a ISLA216IR72EV1Z?
Additional datasheets, footprints and schematics for ISLA216IR72EV1Z are listed on our Part Details page. You can also find images and similar parts to ISLA216IR72EV1Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISLA216IR72EV1Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISLA216IR72EV1Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISLA216IR72EV1Z fall under?
The ISLA216IR72EV1Z is listed under Development Boards, Evaluation Tools > Data Conversion Development Kits > Data Conversion Development Kits - ADC.
Can I view similar or alternative parts?
You can view similar parts to ISLA216IR72EV1Z when available in the Data Conversion Development Kits - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISLA216IR72EV1Z you can contact the distributor directly for product support, shipping queries etc.
Is the ISLA216IR72EV1Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISLA216IR72EV1Z have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Avnet Silica have stock available or on a lead time for ISLA216IR72EV1Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISLA216IR72EV1Z often in real-time on the comparison pages.
What if I can't find stock of ISLA216IR72EV1Z?
You can fill out our help required form which you can use to request a quote for ISLA216IR72EV1Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.