Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Stealth recovery Trr = 36ns (@IF= 30A) |
Max Forward Voltage, VF = 2.4V (@ TC = 25°C) |
600V Reverse Voltage and High Reliability |
Avalanche Energy Rated |
RoHS compliant |
Applications |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Description | ISL9R3060G2 |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | - |
trr Max (ns) | 45 |
VRRM Max (V) | 600 |
VFM Max (V) | - |
IFSM Max (A) | - |
IR Max (mA) | 100 |
Package Type | TO-247-2 |
Diode Switching 600V 30A 2-Pin(2+Tab) TO-247 Rail | Avnet America |
ISL9 Series Single 600 V 30 A 35 ns Through Hole Stealth Diode - TO-247-2 | Future Electronics |
DIODE, FAST, 30A, 600V, TO-247 | element14 |
Fast/Ultrafast Power Diode, Single, 600 V, 30 A, 2.4 V, 45 Ns, 325 A Rohs Compliant: Yes |Onsemi ISL9R3060G2 | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL9R3060G2?
Additional datasheets, footprints and schematics for ISL9R3060G2 are listed on our Part Details page. You can also find images and similar parts to ISL9R3060G2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL9R3060G2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL9R3060G2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL9R3060G2 fall under?
The ISL9R3060G2 is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to ISL9R3060G2 when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL9R3060G2 you can contact the distributor directly for product support, shipping queries etc.
Is the ISL9R3060G2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ISL9R3060G2 have stock available?
Authorised distributors including Avnet America, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for ISL9R3060G2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL9R3060G2 often in real-time on the comparison pages.
What if I can't find stock of ISL9R3060G2?
You can fill out our help required form which you can use to request a quote for ISL9R3060G2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.