Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
Output Voltage Max | 23.5V |
Output Current Max | 25mA |
Switching Frequency | 1.5MHz |
IC Mounting | SMD |
RoHS Compliant | Yes |
LED DRVR Boost 2-CH PWM/SWIRE/I2C 23.5V 0.025A 12-Pin WLCSP T/R | Avnet America |
Led Driver, Pwm/Analogue, 1.5Mhz, Wlcsp-12 | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL97698IIZ-T?
Additional datasheets, footprints and schematics for ISL97698IIZ-T are listed on our Part Details page. You can also find images and similar parts to ISL97698IIZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL97698IIZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL97698IIZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL97698IIZ-T fall under?
The ISL97698IIZ-T is listed under LED Lighting Components > LED Driver ICs > DC / DC LED Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to ISL97698IIZ-T when available in the DC / DC LED Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL97698IIZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the ISL97698IIZ-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL97698IIZ-T have stock available?
Authorised distributors including Avnet America, Newark Electronics and Avnet Silica have stock available or on a lead time for ISL97698IIZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL97698IIZ-T often in real-time on the comparison pages.
What if I can't find stock of ISL97698IIZ-T?
You can fill out our help required form which you can use to request a quote for ISL97698IIZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.