Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 9V |
Input Voltage Max | 32V |
Output Voltage Max | 75V |
Output Current Max | 160mA |
Switching Frequency | 1.2MHz |
No. of Outputs | 4Outputs |
IC Mounting | SMD |
Driver Case Style | TQFN |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
4-Ch 70V/160mA LED Driver Family. 5x5 TQ | RS |
Led Driver, Boost, 1.2Mhz, Tqfn-28 | Newark Electronics |
LED Driver DC/DC, Boost (Step Up), Non Isolated, 9 V to 32 V, 160 mA, 75 V, 1.2 MHz, 28 Pins, TQFN | Avnet America |
LED DRIVER, BOOST, 1.2MHZ, TQFN-28 | Farnell |
Where can I find additional details, specifications and documents for a ISL97687IRTZ?
Additional datasheets, footprints and schematics for ISL97687IRTZ are listed on our Part Details page. You can also find images and similar parts to ISL97687IRTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL97687IRTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL97687IRTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL97687IRTZ fall under?
The ISL97687IRTZ is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ISL97687IRTZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL97687IRTZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL97687IRTZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL97687IRTZ have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ISL97687IRTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL97687IRTZ often in real-time on the comparison pages.
What if I can't find stock of ISL97687IRTZ?
You can fill out our help required form which you can use to request a quote for ISL97687IRTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.