Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.75
Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 26.5V |
Output Voltage Max | 45V |
Output Current Max | 50mA |
Switching Frequency | 1MHz |
No. of Outputs | 4Outputs |
IC Mounting | SMD |
No. of Pins | 16Pins |
RoHS Compliant | Yes |
4 Channel LED Driver, 16LD TQFN 3X3, T&R | RS |
Led Driver, Boost, 1Mhz, Tqfn-16 Rohs Compliant: Yes |Renesas ISL97684IRTZ-TK | Newark Electronics |
LED DRIVER, BOOST, 1MHZ, TQFN-16 | element14 |
ISL97684 Series 4 - 26.5 Vin 45 Vout 4 Channel 50 mA LED Driver - TQFN-16 | Future Electronics |
LED DRVR 48Segment 5V/9V/12V/15V/18V/24V 16-Pin TQFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a ISL97684IRTZ-TK?
Additional datasheets, footprints and schematics for ISL97684IRTZ-TK are listed on our Part Details page. You can also find images and similar parts to ISL97684IRTZ-TK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL97684IRTZ-TK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL97684IRTZ-TK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL97684IRTZ-TK fall under?
The ISL97684IRTZ-TK is listed under LED Lighting Components > LED Driver ICs > DC / DC LED Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to ISL97684IRTZ-TK when available in the DC / DC LED Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL97684IRTZ-TK you can contact the distributor directly for product support, shipping queries etc.
Is the ISL97684IRTZ-TK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL97684IRTZ-TK have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for ISL97684IRTZ-TK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL97684IRTZ-TK often in real-time on the comparison pages.
What if I can't find stock of ISL97684IRTZ-TK?
You can fill out our help required form which you can use to request a quote for ISL97684IRTZ-TK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.