Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.75
Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 26.5V |
Output Voltage Max | 45V |
Output Current Max | 50mA |
Switching Frequency | 600kHz |
No. of Outputs | 4Outputs |
IC Mounting | SMD |
Driver Case Style | TQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
4 Channel LED Driver, 16LD TQFN 3X3 | RS |
Led Driver, Boost, 600Khz, Tqfn-16 | Newark Electronics |
LED Lighting Drivers 4 CH LED DRVR 16LD TQFN 3X3 | Future Electronics |
LED DRVR 48Segment 5V/9V/12V/15V/18V/24V 16-Pin TQFN EP | Avnet America |
LED DRIVER, BOOST, 600KHZ, TQFN-16 | Farnell |
Where can I find additional details, specifications and documents for a ISL97684IRTZ?
Additional datasheets, footprints and schematics for ISL97684IRTZ are listed on our Part Details page. You can also find images and similar parts to ISL97684IRTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL97684IRTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL97684IRTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL97684IRTZ fall under?
The ISL97684IRTZ is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ISL97684IRTZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL97684IRTZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL97684IRTZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL97684IRTZ have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for ISL97684IRTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL97684IRTZ often in real-time on the comparison pages.
What if I can't find stock of ISL97684IRTZ?
You can fill out our help required form which you can use to request a quote for ISL97684IRTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.