ISL97682IRTZ-TK LED Driver ICs by Renesas Electronics

IC, LED DRIVER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.65

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS
RS
from US$1.87
1,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.65
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Device Topology Boost (Step Up)
Input Voltage Min 4V
Input Voltage Max 26.5V
Output Voltage Max 45V
Output Current Max 100mA
Switching Frequency 1MHz
No. of Outputs 2Outputs
IC Mounting SMD
No. of Pins 16Pins
RoHS Compliant Yes

Alternative Descriptions

2 Channel LED Driver, 16LD TQFN 3X3, 1K | RS
LED DRVR 48Segment 5V/9V/12V/15V/18V/24V 16-Pin TQFN EP T/R | Avnet America
Led Driver, Full Reel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ISL97682IRTZ-TK?

Additional datasheets, footprints and schematics for ISL97682IRTZ-TK are listed on our Part Details page. You can also find images and similar parts to ISL97682IRTZ-TK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ISL97682IRTZ-TK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL97682IRTZ-TK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ISL97682IRTZ-TK fall under?

The ISL97682IRTZ-TK is listed under LED Lighting Components > LED Driver ICs > DC / DC LED Driver ICs.

Can I view similar or alternative parts?

You can view similar parts to ISL97682IRTZ-TK when available in the DC / DC LED Driver ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ISL97682IRTZ-TK you can contact the distributor directly for product support, shipping queries etc.

Is the ISL97682IRTZ-TK RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ISL97682IRTZ-TK have stock available?

Authorised distributors including RS, Avnet America, Newark Electronics and Avnet Silica have stock available or on a lead time for ISL97682IRTZ-TK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ISL97682IRTZ-TK often in real-time on the comparison pages.

What if I can't find stock of ISL97682IRTZ-TK?

You can fill out our help required form which you can use to request a quote for ISL97682IRTZ-TK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay