Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 26.5V |
Output Voltage Max | 45V |
Output Current Max | 50mA |
Switching Frequency | 1.2MHz |
No. of Outputs | 6Outputs |
IC Mounting | SMD |
Driver Case Style | QFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Output Current | 50mA |
Output Voltage | 45V |
6-Ch Led Driver With Pwm Dimming/Tube Rohs Compliant: Yes |Renesas ISL97671AIRZ | Newark Electronics |
LED DRVR 54Segment 5V/9V/12V/15V/18V 20-Pin QFN EP | Avnet America |
LED DRIVER, BOOST, 6 CHANNEL, QFN-20 | Farnell |
Where can I find additional details, specifications and documents for a ISL97671AIRZ?
Additional datasheets, footprints and schematics for ISL97671AIRZ are listed on our Part Details page. You can also find images and similar parts to ISL97671AIRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL97671AIRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL97671AIRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL97671AIRZ fall under?
The ISL97671AIRZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ISL97671AIRZ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL97671AIRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL97671AIRZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL97671AIRZ have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for ISL97671AIRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL97671AIRZ often in real-time on the comparison pages.
What if I can't find stock of ISL97671AIRZ?
You can fill out our help required form which you can use to request a quote for ISL97671AIRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.