Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.53
|
878
in stock
|
Buy Now | |
Newark Electronics
from US$3.40
|
878
in stock
|
Buy Now | |
element14
from US$2.66
|
878
in stock
|
Buy Now | |
RS
from US$3.32
|
750
in stock
|
Buy Now | |
Avnet Silica
-
|
675
in stock
|
Buy Now | |
Future Electronics
from US$2.43
|
-
|
Buy Now | |
Avnet America
from US$2.22
|
-
|
Buy Now |
Supply Voltage Min | 3.3V |
---|---|
Supply Voltage Max | 25V |
No. of Outputs | 1 Output |
Duty Cycle (%) | - |
Controller IC Case Style | QFN |
No. of Pins | 20Pins |
Switching Frequency | 1MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Dc/Dc Controller, 3.3-25V, 1Mhz, Qfn20 | Newark Electronics |
DC / DC CONTROLLER, 3.3-25V, 1MHZ, QFN20 | element14 |
0/2 Bit PWM GPU Controller for Notebook. | RS |
Single-Phase Synchronous-Buck PWM Regulators 20-Pin QFN EP | Avnet Silica |
ISL95870B Series 28 V Surface Mount Buck PWM Controller - QFN-20 | Future Electronics |
Where can I find additional details, specifications and documents for a ISL95870BIRZ?
Additional datasheets, footprints and schematics for ISL95870BIRZ are listed on our Part Details page. You can also find images and similar parts to ISL95870BIRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL95870BIRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL95870BIRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL95870BIRZ fall under?
The ISL95870BIRZ is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ISL95870BIRZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL95870BIRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL95870BIRZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL95870BIRZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Silica have stock available or on a lead time for ISL95870BIRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL95870BIRZ often in real-time on the comparison pages.
What if I can't find stock of ISL95870BIRZ?
You can fill out our help required form which you can use to request a quote for ISL95870BIRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.