Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 3.3V |
---|---|
Supply Voltage Max | 25V |
No. of Outputs | 1 Output |
Duty Cycle (%) | - |
Controller IC Case Style | QFN |
No. of Pins | 20Pins |
Switching Frequency | 1MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -10°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
0/2 Bit PWM GPU Controller for Notebook. 20 ld 3x 4 QFN, T& | Future Electronics |
Single-Phase Synchronous-Buck PWM Regulators 20-Pin QFN EP T/R | Avnet America |
DC / DC CONTROLLER, 3.3-25V, 1MHZ, QFN20 | Farnell |
0/2 Bit Pwm Gpu Controller For Notebook. 20 Ld 3X 4 Qfn, T&/Tape & Reel Rohs Compliant: Yes |Renesas ISL95870BHRZ-T | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL95870BHRZ-T?
Additional datasheets, footprints and schematics for ISL95870BHRZ-T are listed on our Part Details page. You can also find images and similar parts to ISL95870BHRZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL95870BHRZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL95870BHRZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL95870BHRZ-T fall under?
The ISL95870BHRZ-T is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ISL95870BHRZ-T when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL95870BHRZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the ISL95870BHRZ-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL95870BHRZ-T have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for ISL95870BHRZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL95870BHRZ-T often in real-time on the comparison pages.
What if I can't find stock of ISL95870BHRZ-T?
You can fill out our help required form which you can use to request a quote for ISL95870BHRZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.