Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
End To End Resistance | 50kohm |
---|---|
No. of Pots | Single |
Control Interface | I2C |
Track Taper | Linear |
Resistance Tolerance | ± 20% |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | MSOP |
No. of Pins | 8Pins |
No. of Steps | 256 |
Temperature Coefficient | ± 45ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Intersil, ISL95810UIU8Z-T | RS |
Digital Pot, 50K, -40 To 85Deg C | Newark Electronics |
Digital Potentiometer ICs DCP NONVOLATILE 50KOHM S 8LD | Future Electronics |
Digital Potentiometer 256POS 50k Ohm Single 8-Pin MSOP T/R | Avnet America |
DIGITAL POT, 50K, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a ISL95810UIU8Z-T?
Additional datasheets, footprints and schematics for ISL95810UIU8Z-T are listed on our Part Details page. You can also find images and similar parts to ISL95810UIU8Z-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL95810UIU8Z-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL95810UIU8Z-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL95810UIU8Z-T fall under?
The ISL95810UIU8Z-T is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ISL95810UIU8Z-T when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL95810UIU8Z-T you can contact the distributor directly for product support, shipping queries etc.
Is the ISL95810UIU8Z-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL95810UIU8Z-T have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for ISL95810UIU8Z-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL95810UIU8Z-T often in real-time on the comparison pages.
What if I can't find stock of ISL95810UIU8Z-T?
You can fill out our help required form which you can use to request a quote for ISL95810UIU8Z-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.