Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Intersil |
---|---|
Silicon Core Number | ISL9120IR |
Kit Application Type | Power Management |
Application Sub Type | Buck-Boost Converter |
Kit Contents | Eval Board ISL9120IR |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Eval Board, Buck-Boost Converter | Newark Electronics |
Evaluation Board for the ISL9120 Series Low Power Buck-Boost Regulator | Future Electronics |
ISL9120IRN Buck-Boost Switching Regulator Evaluation Board | Avnet America |
EVAL BOARD, BUCK-BOOST CONVERTER | element14 |
Where can I find additional details, specifications and documents for a ISL9120IRN-EVZ?
Additional datasheets, footprints and schematics for ISL9120IRN-EVZ are listed on our Part Details page. You can also find images and similar parts to ISL9120IRN-EVZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL9120IRN-EVZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL9120IRN-EVZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL9120IRN-EVZ fall under?
The ISL9120IRN-EVZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ISL9120IRN-EVZ when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL9120IRN-EVZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL9120IRN-EVZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL9120IRN-EVZ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ISL9120IRN-EVZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL9120IRN-EVZ often in real-time on the comparison pages.
What if I can't find stock of ISL9120IRN-EVZ?
You can fill out our help required form which you can use to request a quote for ISL9120IRN-EVZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.