Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Intersil |
---|---|
Silicon Core Number | ISL854102 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Regulator |
Kit Contents | Demo Board ISL854102 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Demo Board, Synchronous Buck Regulator | Newark Electronics |
ISL854102 DEMO BOARD 1 - 12 LD DFN - RoHS COMPLIANT | Avnet America |
DEMO BOARD, SYNCHRONOUS BUCK REGULATOR | element14 |
Where can I find additional details, specifications and documents for a ISL854102DEMO1Z?
Additional datasheets, footprints and schematics for ISL854102DEMO1Z are listed on our Part Details page. You can also find images and similar parts to ISL854102DEMO1Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL854102DEMO1Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL854102DEMO1Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL854102DEMO1Z fall under?
The ISL854102DEMO1Z is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ISL854102DEMO1Z when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL854102DEMO1Z you can contact the distributor directly for product support, shipping queries etc.
Is the ISL854102DEMO1Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL854102DEMO1Z have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ISL854102DEMO1Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL854102DEMO1Z often in real-time on the comparison pages.
What if I can't find stock of ISL854102DEMO1Z?
You can fill out our help required form which you can use to request a quote for ISL854102DEMO1Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.