Status: | Unknown |
---|---|
Series: | ISL85009 Series |
RoHS: | Unknown |
Silicon Manufacturer | Intersil |
---|---|
Silicon Core Number | ISL85009 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Buck Regulator |
Kit Contents | Evaluation Board ISL85009 |
Product Range | ISL85009 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
ISL85009 9A Buck Regulator Eval. Board | RS |
Isl85009 Evaluaton Board 1 - 15 Ld Tdfn - Rohs Compliant/Box Rohs Compliant: Yes |Renesas ISL85009EVAL1Z | Newark Electronics |
ISL85009 - DC/DC Step Down Non-Isolated Outputs Evaluation Board | Future Electronics |
ISL85009 EVALUATON BOARD 1 - 15 LD TDFN - ROHS COMPLIANT | Avnet America |
EVAL BOARD, SYNC BUCK REGULATOR | element14 |
Where can I find additional details, specifications and documents for a ISL85009EVAL1Z?
Additional datasheets, footprints and schematics for ISL85009EVAL1Z are listed on our Part Details page. You can also find images and similar parts to ISL85009EVAL1Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL85009EVAL1Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL85009EVAL1Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL85009EVAL1Z fall under?
The ISL85009EVAL1Z is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ISL85009EVAL1Z when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL85009EVAL1Z you can contact the distributor directly for product support, shipping queries etc.
Is the ISL85009EVAL1Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL85009EVAL1Z have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for ISL85009EVAL1Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL85009EVAL1Z often in real-time on the comparison pages.
What if I can't find stock of ISL85009EVAL1Z?
You can fill out our help required form which you can use to request a quote for ISL85009EVAL1Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.