Status: | Unknown |
---|---|
Series: | ISL85003A Series |
RoHS: | Unknown |
Prices starting from US$49.22
Silicon Manufacturer | Intersil |
---|---|
Silicon Core Number | ISL85003A |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Buck Regulator |
Kit Contents | Evaluation Board ISL85003A |
Product Range | ISL85003A Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Eval Board, Sync Buck Regulator | Newark Electronics |
EVAL BOARD, SYNC BUCK REGULATOR | element14 |
ISL85003A 3A Buck Regulator Eval. Board | RS |
ISL85003A Eval Board 12 LD DFN RoHS Compliant | Future Electronics |
ISL85003 Synchronous Buck Regulator Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a ISL85003AEVAL2Z?
Additional datasheets, footprints and schematics for ISL85003AEVAL2Z are listed on our Part Details page. You can also find images and similar parts to ISL85003AEVAL2Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL85003AEVAL2Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL85003AEVAL2Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL85003AEVAL2Z fall under?
The ISL85003AEVAL2Z is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ISL85003AEVAL2Z when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL85003AEVAL2Z you can contact the distributor directly for product support, shipping queries etc.
Is the ISL85003AEVAL2Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL85003AEVAL2Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for ISL85003AEVAL2Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL85003AEVAL2Z often in real-time on the comparison pages.
What if I can't find stock of ISL85003AEVAL2Z?
You can fill out our help required form which you can use to request a quote for ISL85003AEVAL2Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.