Status: | Unknown |
---|---|
Series: | ISL85003A Series |
RoHS: | Unknown |
Prices starting from US$31.93
Silicon Manufacturer | Intersil |
---|---|
Silicon Core Number | ISL85003A |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Buck Regulator |
Kit Contents | Demonstration Board ISL85003A |
Product Range | ISL85003A Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Demo Board, Sync Buck Regulator | Newark Electronics |
DEMO BOARD, SYNC BUCK REGULATOR | element14 |
ISL85003A 3A Buck Regulator Demo Board | RS |
Evaluation Board for the ISL85003(A) Series Synchronous Buck Regulator | Future Electronics |
ISL85003 Synchronous Buck Regulator Demo Board | Avnet America |
Where can I find additional details, specifications and documents for a ISL85003ADEMO1Z?
Additional datasheets, footprints and schematics for ISL85003ADEMO1Z are listed on our Part Details page. You can also find images and similar parts to ISL85003ADEMO1Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL85003ADEMO1Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL85003ADEMO1Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL85003ADEMO1Z fall under?
The ISL85003ADEMO1Z is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ISL85003ADEMO1Z when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL85003ADEMO1Z you can contact the distributor directly for product support, shipping queries etc.
Is the ISL85003ADEMO1Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL85003ADEMO1Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for ISL85003ADEMO1Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL85003ADEMO1Z often in real-time on the comparison pages.
What if I can't find stock of ISL85003ADEMO1Z?
You can fill out our help required form which you can use to request a quote for ISL85003ADEMO1Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.