Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 0.85ohm |
Supply Voltage Range | 1.6V to 3.6V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Analogue Mux, 8:1, Tssop-16 | Newark Electronics |
ANALOGUE MUX, 8:1, TSSOP-16 | element14 |
ANALOGUE MUX, 8: 1, TSSOP-16 | Farnell |
Ultra Low ON Resistance, Low Voltage, Single Supply 8 to 1 Analog Multiplexer | Future Electronics |
PB-FREE SWITCH 8:1 MUX 0.3 OHMS 1.65V TO 3.6V IND 16TSS | Avnet America |
Where can I find additional details, specifications and documents for a ISL84781IVZ-T7A?
Additional datasheets, footprints and schematics for ISL84781IVZ-T7A are listed on our Part Details page. You can also find images and similar parts to ISL84781IVZ-T7A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL84781IVZ-T7A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL84781IVZ-T7A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL84781IVZ-T7A fall under?
The ISL84781IVZ-T7A is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to ISL84781IVZ-T7A when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL84781IVZ-T7A you can contact the distributor directly for product support, shipping queries etc.
Is the ISL84781IVZ-T7A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL84781IVZ-T7A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ISL84781IVZ-T7A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL84781IVZ-T7A often in real-time on the comparison pages.
What if I can't find stock of ISL84781IVZ-T7A?
You can fill out our help required form which you can use to request a quote for ISL84781IVZ-T7A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.