Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.36
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 0.75ohm |
Supply Voltage Range | 1.65V to 3.6V |
Analogue Multiplexer Case | TQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Pb-FREE ANALOG SWITCH, 8:1 MUX, 0.3 OHMS | RS |
Ic Function:Analog Multiplexer | Newark Electronics |
Analog Multiplexer Single 8:1 16-Pin TQFN EP | Avnet America |
ISL84781 Series 1.6 - 3.6 V 8 Ch (1 x 8:1) 410 mOhm Analog Switch - TQFN-16 | Future Electronics |
ANALOGUE MUX/DEMUX, 8:1, -40 TO 85DEG C | element14 |
ANALOGUE MUX/DEMUX, 8: 1, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a ISL84781IRZ?
Additional datasheets, footprints and schematics for ISL84781IRZ are listed on our Part Details page. You can also find images and similar parts to ISL84781IRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL84781IRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL84781IRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL84781IRZ fall under?
The ISL84781IRZ is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ISL84781IRZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL84781IRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL84781IRZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL84781IRZ have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, Future Electronics and element14 have stock available or on a lead time for ISL84781IRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL84781IRZ often in real-time on the comparison pages.
What if I can't find stock of ISL84781IRZ?
You can fill out our help required form which you can use to request a quote for ISL84781IRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.