Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 45ohm |
Supply Voltage Range | 2V to 12V, ± 2V to ± 6V |
Analogue Multiplexer Case | QSOP |
No. of Pins | 16Pins |
RoHS Compliant | Yes |
Ic, Analog Multiplexer | Newark Electronics |
Analog Multiplexer Single 8:1 16-Pin QSOP W | Avnet America |
Where can I find additional details, specifications and documents for a ISL84581IAZ?
Additional datasheets, footprints and schematics for ISL84581IAZ are listed on our Part Details page. You can also find images and similar parts to ISL84581IAZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL84581IAZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL84581IAZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL84581IAZ fall under?
The ISL84581IAZ is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Multiplexers / Demultiplexers.
Can I view similar or alternative parts?
You can view similar parts to ISL84581IAZ when available in the Analog Multiplexers / Demultiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL84581IAZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL84581IAZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL84581IAZ have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for ISL84581IAZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL84581IAZ often in real-time on the comparison pages.
What if I can't find stock of ISL84581IAZ?
You can fill out our help required form which you can use to request a quote for ISL84581IAZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.