Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.87
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 125ohm |
Supply Voltage Range | ± 4.5V to ± 5.5V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 16Pins |
RoHS Compliant | Yes |
Multiplexer Switch ICs DIFF 4:1 MUX 16LD N IND | Future Electronics |
IC: analog switch | Transfer Multisort Elektronik |
Ic, Analog Mux/Dmux, Dual 4 X 1, Soic-16 | Newark Electronics |
Analog Multiplexer Dual 4:1 16-Pin SOIC N | Avnet America |
MULTIPLEXER/DEMULTIPLEXER, 4CH, SOIC-16 | Farnell |
Where can I find additional details, specifications and documents for a ISL84052IBZ?
Additional datasheets, footprints and schematics for ISL84052IBZ are listed on our Part Details page. You can also find images and similar parts to ISL84052IBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL84052IBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL84052IBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL84052IBZ fall under?
The ISL84052IBZ is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Multiplexers / Demultiplexers.
Can I view similar or alternative parts?
You can view similar parts to ISL84052IBZ when available in the Analog Multiplexers / Demultiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL84052IBZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL84052IBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL84052IBZ have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for ISL84052IBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL84052IBZ often in real-time on the comparison pages.
What if I can't find stock of ISL84052IBZ?
You can fill out our help required form which you can use to request a quote for ISL84052IBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.