Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.07
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 125ohm |
Supply Voltage Range | ± 2V to ± 6V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Analogue Multiplexer Type | Precision Bidirectional |
Analogue Switch Case Style | SOIC |
Base Number | 84051 |
No. of Channels | 8Channels |
On Resistance Rds(on) | 60ohm |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 100nA |
Supply Voltage Max | 12V |
Supply Voltage Min | 2V |
Supply Voltage Source | Single |
Termination Type | Surface Mount Device |
Pb-Free MUX 8:1 +/-5V 60 OHM 16SOIC | RS |
Analog Mux/Dmux, 8 X 1, Soic-16 | Newark Electronics |
ISL84051 Series 12 V 100 Ohm SMT Bidirectional Analog Switch - SOIC-16 | Future Electronics |
Analog Multiplexer Single 8:1 16-Pin SOIC N | Avnet America |
IC, MULTIPLEXER & ANALOG SWITCH | Farnell |
Where can I find additional details, specifications and documents for a ISL84051IBZ?
Additional datasheets, footprints and schematics for ISL84051IBZ are listed on our Part Details page. You can also find images and similar parts to ISL84051IBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL84051IBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL84051IBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL84051IBZ fall under?
The ISL84051IBZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to ISL84051IBZ when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL84051IBZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL84051IBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL84051IBZ have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for ISL84051IBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL84051IBZ often in real-time on the comparison pages.
What if I can't find stock of ISL84051IBZ?
You can fill out our help required form which you can use to request a quote for ISL84051IBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.