Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$131.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$131.07
|
No stock
|
Buy Now |
Silicon Manufacturer | Intersil |
---|---|
Silicon Core Number | ISL8277M |
Kit Application Type | Power Management |
Application Sub Type | Step Down DC / DC Converter |
Kit Contents | Eval Board ISL8277M ZLUSBEVAL3Z Adapter USB Cable |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
EVAL BOARD, STEP DOWN DC / DC CONVERTER | Farnell |
Where can I find additional details, specifications and documents for a ISL8277MEVAL1Z?
Additional datasheets, footprints and schematics for ISL8277MEVAL1Z are listed on our Part Details page. You can also find images and similar parts to ISL8277MEVAL1Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL8277MEVAL1Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL8277MEVAL1Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL8277MEVAL1Z fall under?
The ISL8277MEVAL1Z is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ISL8277MEVAL1Z when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL8277MEVAL1Z you can contact the distributor directly for product support, shipping queries etc.
Is the ISL8277MEVAL1Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL8277MEVAL1Z have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ISL8277MEVAL1Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL8277MEVAL1Z often in real-time on the comparison pages.
What if I can't find stock of ISL8277MEVAL1Z?
You can fill out our help required form which you can use to request a quote for ISL8277MEVAL1Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.