Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Input Voltage Min | 4.5V |
---|---|
Input Voltage Max | 14V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | Module |
No. of Pins | 40Pins |
Output Current | 25A |
Output Voltage Min | 600mV |
Output Voltage Max | 5V |
RoHS Compliant | Yes |
Digital Dc/Dc Pmbus Module, Buck, 25A | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL8270MAIRZ-T?
Additional datasheets, footprints and schematics for ISL8270MAIRZ-T are listed on our Part Details page. You can also find images and similar parts to ISL8270MAIRZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL8270MAIRZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL8270MAIRZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL8270MAIRZ-T fall under?
The ISL8270MAIRZ-T is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Integrated Adjustable POL Converters.
Can I view similar or alternative parts?
You can view similar parts to ISL8270MAIRZ-T when available in the DC / DC Integrated Adjustable POL Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL8270MAIRZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the ISL8270MAIRZ-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL8270MAIRZ-T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ISL8270MAIRZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL8270MAIRZ-T often in real-time on the comparison pages.
What if I can't find stock of ISL8270MAIRZ-T?
You can fill out our help required form which you can use to request a quote for ISL8270MAIRZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.