Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 20V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | QFN |
No. of Pins | 23Pins |
Output Current | 10A |
Output Voltage Min | 600mV |
Output Voltage Max | 6V |
Switching Frequency | 700kHz |
Topology | - |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
DC/DC CONV, 700KHZ, 85DEG C | element14 |
Dc/Dc Conv, 700Khz, 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL8200AMIRZ?
Additional datasheets, footprints and schematics for ISL8200AMIRZ are listed on our Part Details page. You can also find images and similar parts to ISL8200AMIRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL8200AMIRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL8200AMIRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL8200AMIRZ fall under?
The ISL8200AMIRZ is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ISL8200AMIRZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL8200AMIRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL8200AMIRZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL8200AMIRZ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ISL8200AMIRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL8200AMIRZ often in real-time on the comparison pages.
What if I can't find stock of ISL8200AMIRZ?
You can fill out our help required form which you can use to request a quote for ISL8200AMIRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.