Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 60V |
No. of Outputs | 1 Output |
Duty Cycle (%) | - |
Controller IC Case Style | QFN |
No. of Pins | 32Pins |
Switching Frequency | 575kHz |
Topology | Synchronous Buck-Boost |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
60V 4-Switch Synch Buck-Boost PWM Contro | RS |
DC/DC CTRL, SYNC BUCK-BOOST, QFN-32 | element14 |
Dc/Dc Ctrl, Sync Buck-Boost, Qfn-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL81601FRZ-T7A?
Additional datasheets, footprints and schematics for ISL81601FRZ-T7A are listed on our Part Details page. You can also find images and similar parts to ISL81601FRZ-T7A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL81601FRZ-T7A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL81601FRZ-T7A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL81601FRZ-T7A fall under?
The ISL81601FRZ-T7A is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ISL81601FRZ-T7A when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL81601FRZ-T7A you can contact the distributor directly for product support, shipping queries etc.
Is the ISL81601FRZ-T7A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL81601FRZ-T7A have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for ISL81601FRZ-T7A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL81601FRZ-T7A often in real-time on the comparison pages.
What if I can't find stock of ISL81601FRZ-T7A?
You can fill out our help required form which you can use to request a quote for ISL81601FRZ-T7A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.