Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Intersil |
---|---|
Silicon Core Number | ISL81401FRZ |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck-Boost Controller |
Kit Contents | Eval Board ISL81401FRZ |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Eval Board, Sync Buck-Boost Controller | Newark Electronics |
Power Management IC Development Tools ISL81401 EVAL BOARD 1 - 32P QFN, 5 X 5 - R | Future Electronics |
ISL81401 40V Bidirectional 4-Switch Synchronous Buck-Boost Controller Evaluation Board | Avnet America |
EVAL BOARD, SYNC BUCK-BOOST CONTROLLER | element14 |
Where can I find additional details, specifications and documents for a ISL81401EVAL1Z?
Additional datasheets, footprints and schematics for ISL81401EVAL1Z are listed on our Part Details page. You can also find images and similar parts to ISL81401EVAL1Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL81401EVAL1Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL81401EVAL1Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL81401EVAL1Z fall under?
The ISL81401EVAL1Z is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ISL81401EVAL1Z when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL81401EVAL1Z you can contact the distributor directly for product support, shipping queries etc.
Is the ISL81401EVAL1Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL81401EVAL1Z have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ISL81401EVAL1Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL81401EVAL1Z often in real-time on the comparison pages.
What if I can't find stock of ISL81401EVAL1Z?
You can fill out our help required form which you can use to request a quote for ISL81401EVAL1Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.