Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Intersil |
---|---|
Silicon Core Number | ISL8117A |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck-Boost Converter |
Kit Contents | Demo Board ISL8117A |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Demo Board, Sync Buck-Boost Converter | Newark Electronics |
Demonstration Board for ISL8117A 60V High Voltage Synchronous Buck Controller | Avnet America |
DEMO BOARD, SYNC BUCK-BOOST CONVERTER | Farnell |
Where can I find additional details, specifications and documents for a ISL8117ADEMO4Z?
Additional datasheets, footprints and schematics for ISL8117ADEMO4Z are listed on our Part Details page. You can also find images and similar parts to ISL8117ADEMO4Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL8117ADEMO4Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL8117ADEMO4Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL8117ADEMO4Z fall under?
The ISL8117ADEMO4Z is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ISL8117ADEMO4Z when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL8117ADEMO4Z you can contact the distributor directly for product support, shipping queries etc.
Is the ISL8117ADEMO4Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL8117ADEMO4Z have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for ISL8117ADEMO4Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL8117ADEMO4Z often in real-time on the comparison pages.
What if I can't find stock of ISL8117ADEMO4Z?
You can fill out our help required form which you can use to request a quote for ISL8117ADEMO4Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.